CGA/GAS - CGA V-14

PERFORMANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE AT A MAXIMUM SERVICE PRESSURE OF 2216 PSI

active, Most Current
Buy Now
Organization: CGA/GAS
Publication Date: 1 January 2018
Status: active
Page Count: 12

Document History

January 1, 2022
PERFORMANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE AT A MAXIMUM SERVICE PRESSURE OF 3000 PSI
This publication covers the performance standards required for crush-style and encircled elastomeric gaskets used in medical oxygen service up to 3000 psi at 70 °F (21.1 °C). Sealing gaskets designed...
CGA V-14
January 1, 2018
PERFORMANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE AT A MAXIMUM SERVICE PRESSURE OF 2216 PSI
A description is not available for this item.
January 1, 2011
PERFOMRANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE
This standard covers the performance standards required for crush-style and encircled elastomeric gaskets used in medical oxygen service. Sealing gaskets designed to be used with a CGA connection no....

References

Advertisement