CGA - V-14

PERFOMRANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE

inactive
Organization: CGA
Publication Date: 1 January 2011
Status: inactive
Page Count: 12
scope:

This standard covers the performance standards required for crush-style and encircled elastomeric gaskets used in medical oxygen service. Sealing gaskets designed to be used with a CGA connection no. 870 shall be qualified in accordance with this performance standard.

For additional information, see CGA TB-29, Use of Gaskets in High Pressure Medical Oxygen Cylinder Service [1].1

1 References are shown by bracketed numbers and are listed in order of appearance in the reference section.

 

Document History

January 1, 2022
PERFORMANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE AT A MAXIMUM SERVICE PRESSURE OF 3000 PSI
This publication covers the performance standards required for crush-style and encircled elastomeric gaskets used in medical oxygen service up to 3000 psi at 70 °F (21.1 °C). Sealing gaskets designed...
January 1, 2018
PERFORMANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE AT A MAXIMUM SERVICE PRESSURE OF 2216 PSI
A description is not available for this item.
V-14
January 1, 2011
PERFOMRANCE STANDARD FOR SEALING GASKETS USED ON CGA 870 CONNECTIONS FOR MEDICAL OXYGEN SERVICE
This standard covers the performance standards required for crush-style and encircled elastomeric gaskets used in medical oxygen service. Sealing gaskets designed to be used with a CGA connection no....

References

Advertisement