NPFC - MIL-DTL-32332

ARMOR PLATE, STEEL, WROUGHT, ULTRA-HIGH-HARDNESS

inactive
Buy Now
Organization: NPFC
Publication Date: 28 November 2018
Status: inactive
Page Count: 27
scope:

This specification covers quenched or quenched and tempered ultra-high-hardness (UHA) wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.098 inches (2.5 mm) up to an ordered thickness of 0.630 inches (16 mm), inclusive (see 6.1, 6.2, and 6.3). The major intent of UHA is an armor appliqué.

intended Use:

The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required.... View More

Document History

July 19, 2019
ARMOR PLATE, STEEL, WROUGHT, ULTRA-HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required....
MIL-DTL-32332
November 28, 2018
ARMOR PLATE, STEEL, WROUGHT, ULTRA-HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required....
April 25, 2014
Armor Plate, Steel, Wrought, Ultra-High-Hardness
A description is not available for this item.
July 24, 2009
ARMOR PLATE, STEEL, WROUGHT, ULTRA-HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required....

References

Advertisement