NPFC - MIL-DTL-32332
ARMOR PLATE, STEEL, WROUGHT, ULTRA-HIGH-HARDNESS
| Organization: | NPFC |
| Publication Date: | 19 July 2019 |
| Status: | active |
| Page Count: | 27 |
scope:
Scope.
This specification covers quenched or quenched and tempered ultra-high-hardness (UHA) wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.098 inches (2.5 mm) up to an ordered thickness of 0.630 inches (16 mm), inclusive (see 6.1, 6.2, and 6.3). The major intent of UHA is an armor appliqué.
intended Use:
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required.... View More
Document History