CEI EN 60335-2-109

Household and similar electrical appliances - Safety Part 2: Particular requirements for UV radiation water treatment appliances

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2018
Status: active
Page Count: 18
ICS Code (Domestic electrical appliances in general): 97.030
ICS Code (Domestic safety): 13.120
scope:

This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general,  it does not take into account:

• children playing with the appliances;

• the use of the appliance by Young children and very young children;

• the use of the appliance by older children without supervision

It is recognized that very vulnerable people may have needs beyond the level addressed in this standard

Document History

November 1, 2019
Household and similar electrical appliances - Safety Part 2: Particular requirements for UV radiation water treatment appliances
A description is not available for this item.
CEI EN 60335-2-109
November 1, 2018
Household and similar electrical appliances - Safety Part 2: Particular requirements for UV radiation water treatment appliances
This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general,  it does not take into account: •...
February 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for UV radiation water treatment appliances
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of UV radiation water treatment appliances for household and similar purposes, their rated...
October 1, 2011
Household and similar electrical appliances - Safety - Part 2: Particular requirements for UV radiation water treatment appliances
La presente Norma fa parte della serie EN/IEC 60335 relativa alla sicurezza degli apparecchi elettrici di uso domestico e similare. In particolare essa si occupa della sicurezza elettrica degli...
Advertisement