CEI EN IEC 60900

Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC

inactive
Buy Now
Organization: CEI
Publication Date: 1 November 2018
Status: inactive
Page Count: 68
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This document is applicable to insulated, insulating and hybrid hand tools used for \Aorking live or close to live parts at nominal voltages up to 1000V AC and 1 500V DC.

The products designed and manufactured according to this document contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use (where appropriate).

Document History

March 1, 2023
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
CEI EN IEC 60900
November 1, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
This document is applicable to insulated, insulating and hybrid hand tools used for \Aorking live or close to live parts at nominal voltages up to 1000V AC and 1 500V DC. The products designed and...
March 1, 2013
Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. The products...
September 1, 2005
Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
La presente Norma si applica agli attrezzi di lavoro a mano utilizzati nei lavori sotto tensione o in vicinanza di parti attive. Essa tratta gli attrezzi isolati e isolanti per tensioni nominali fino...

References

Advertisement