CEI - EN 60900/AC
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
EN 60900/AC
March 1, 2023
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
November 1, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
This document is applicable to insulated, insulating and hybrid hand tools used for \Aorking live or close to live parts at nominal voltages up to 1000V AC and 1 500V DC.
The products designed and...
March 1, 2013
Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.
The products...
September 1, 2005
Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
La presente Norma si applica agli attrezzi di lavoro a mano utilizzati nei lavori sotto tensione o in vicinanza di parti attive.
Essa tratta gli attrezzi isolati e isolanti per tensioni nominali fino...