DSF/IEC 61892-5

IEC 61892-5 ED4: Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 27
scope:

This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units (semi submersible units), ship- or barge-type units as well as jack-up units. It specifies the additional characteristics for such units, used during transfer from one location to another and for drilling, production, accommodation, processing, storage and offloading purposes. It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations and DC installations without any limitation on voltage level. Referenced equipment standards may give voltage level limitations. This document specifies requirements such as those of: - environmental conditions; - limits of inclination for the unit where the equipment is required to operate; - bilge pumps; - navigation and obstruction lights; - steering gear; - ballast system; - jacking systems; - anchoring systems. For electric propulsion reference is made to IEC 60092-501 For Dynamic Positioning systems reference is made to relevant IMO requirements

Document History

April 15, 2019
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
IEC 61892-5:2019 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units...
September 28, 2010
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...
DSF/IEC 61892-5
IEC 61892-5 ED4: Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units (semi...
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units (semi...
OBILE AND FIXED OFFSHORE UNITS - ELECTRICAL INSTALLATIONS - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...
Mobile and fixed offshore units - Electrical Installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
Advertisement