DSF/IEC 61892-5 Ed. 3.0 - 18/1348/CCDV

Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units

inactive
Organization: DS
Status: inactive
Page Count: 39
scope:

This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and exploitation of petroleum resources. It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations up to and including 35 000 V and DC installations up to and including 1500 V. (AC and DC voltages are nominal values). NOTE Attention is drawn to further requirements concerning electrical installations on such mobile offshore units contained in the MODU CODE of the International Maritime Organization (IMO).

Document History

April 15, 2019
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
IEC 61892-5:2019 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units...
September 28, 2010
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...
IEC 61892-5 ED4: Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units (semi...
DSF/IEC 61892-5 Ed. 3.0 - 18/1348/CCDV
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units (semi...
OBILE AND FIXED OFFSHORE UNITS - ELECTRICAL INSTALLATIONS - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...
Mobile and fixed offshore units - Electrical Installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
Advertisement