IEC TR 61850-7-6

Communication networks and systems for power utility automation – Part 7-6: Guideline for definition of Basic Application Profiles (BAPs) using IEC 61850

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 72
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850, which is a technical report, is focused on building application / function profiles and specifies a methodology to define Basic Application Profiles (BAPs). These Basic Application Profiles provide a framework for interoperable interaction within or between typical substation automation functions. BAPs are intended to define a subset of features of IEC 61850 in order to facilitate interoperability in a modular way in practical applications.

It is the intention of this document to provide a common and generic way to describe the functional behaviour of a specific application function in the domain of power utility automation systems as a common denominator of various possible interpretations/implementations of using IEC 61850.

The guidelines in this document are based on the functional definitions of

• IEC 61850-5, Communication requirements for functions and device models, which gives a comprehensive overview of all application functions needed in a state-of-the-art substation automation implementation.

• IEC TR 61850-7-500, Basic information and communication structure - Use of logical nodes for modelling application functions and related concepts and guidelines for substations, which illustrates and explains application functions for the substation/protection domain of Logical Nodes in modelling simple and complex functions, to improve common understanding in modelling and data exchange, and finally to lead to interoperable implementations.

• IEC TR 61850-90-3, Using IEC 61850 for condition monitoring diagnosis and analysis, which gives use cases and data modelling for condition monitoring diagnosis and analysis functions for substation and power grid facilities.

This document does not describe the applications and respective implementation requirements; the focus is on their typical information exchange including data and communication services and engineering conventions.

Document History

IEC TR 61850-7-6
January 1, 2019
Communication networks and systems for power utility automation – Part 7-6: Guideline for definition of Basic Application Profiles (BAPs) using IEC 61850
This part of IEC 61850, which is a technical report, is focused on building application / function profiles and specifies a methodology to define Basic Application Profiles (BAPs). These Basic...

References

Advertisement