DS/EN 1560

Founding - Designation system for cast iron - Material symbols and material numbers

inactive
Organization: DS
Publication Date: 25 March 2011
Status: inactive
Page Count: 22
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Irons): 77.080.10
scope:

This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to: a) standardized cast iron materials (see 2.1); b) non-standardized cast iron materials (see 2.2). The designation system by numbers is only applicable to standardized cast iron materials (see 2.1). NOTE The use of a designation system by symbols does not necessarily imply that the material is standardized.

Document History

September 13, 2012
Founding - Designation system for cast iron - Material symbols and material numbers
This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to: a) standardized cast iron materials...
DS/EN 1560
March 25, 2011
Founding - Designation system for cast iron - Material symbols and material numbers
This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to: a) standardized cast iron materials...
February 24, 2004
Founding - Designation system for cast irons - Material symbols and material numbers
This standard establishes a material designation system either by symbols or by numbers for cast iron.
October 10, 1997
Founding - Designation system for cast iron - Material symbols and material numbers
This European Standard establishes a material designation system either by symbols or by numbers for cast iron.
Founding - Designation system for cast iron - Material symbols and material numbers
This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to a) standardized cast iron materials...
Founding - Designation system for cast iron - Material symbols and material numbers
This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to a) standardized cast iron materials...
Advertisement