DS/EN 1560
Founding - Designation system for cast iron - Material symbols and material numbers
| Organization: | DS |
| Publication Date: | 13 September 2012 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Iron and steel castings): | 77.140.80 |
| ICS Code (Irons): | 77.080.10 |
scope:
This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to: a) standardized cast iron materials (see 2.1); b) non-standardized cast iron materials (see 2.2). The designation system by numbers is only applicable to standardized cast iron materials (see 2.1). NOTE The use of a designation system by symbols does not necessarily imply that the material is standardized.
Document History