DS/ISO/IEC 9797-1

Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 March 2011
Status: active
Page Count: 50
ICS Code (Information coding): 35.040
scope:

ISO/IEC 9797-1:2011 specifies six MAC algorithms that use a secret key and an n -bit block cipher to calculate an m -bit MAC. ISO/IEC 9797-1:2011 can be applied to the security services of any security architecture, process, or application. Key management mechanisms are outside the scope of ISO/IEC 9797-1:2011. ISO/IEC 9797-1:2011 specifies object identifiers that can be used to identify each mechanism in accordance with ISO/IEC 8825-1. Numerical examples and a security analysis of each of the six specified algorithms are provided, and the relationship of ISO/IEC 9797-1:2011 to previous standards is explained.

Document History

DS/ISO/IEC 9797-1
March 31, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
ISO/IEC 9797-1:2011 specifies six MAC algorithms that use a secret key and an n -bit block cipher to calculate an m -bit MAC. ISO/IEC 9797-1:2011 can be applied to the security services of any...
June 15, 2000
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC. These mechanisms can be used as a data integrity mechanism to verify...
Advertisement