DS/ISO/IEC 9797-1
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
inactive
| Organization: | DS |
| Publication Date: | 15 June 2000 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC. These mechanisms can be used as a data integrity mechanism to verify that data has not been altered in an unauthorised manner.
Document History
March 31, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
ISO/IEC 9797-1:2011 specifies six MAC algorithms that use a secret key and an n -bit block cipher to calculate an m -bit MAC. ISO/IEC 9797-1:2011 can be applied to the security services of any...
DS/ISO/IEC 9797-1
June 15, 2000
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 1: Mechanisms using a block cipher
This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC. These mechanisms can be used as a data integrity mechanism to verify...