ASTM International - ASTM E1272-02(2019)
Standard Specification for Laboratory Glass Graduated Cylinders
| Organization: | ASTM International |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers requirements for glass graduated cylinders for precision and general purpose grades suitable for laboratory purposes.
1.1.1 Class A-Each cylinder of precision grade shall be marked with the letter "A" to signify compliance with applicable construction and accuracy requirements. Cylinders may be marked with an identification number (serial number) at the option of the manufacturer.
1.1.2 Class B-General purpose cylinders are of the same basic design as Class A cylinders. However, volumetric tolerances for Class B cylinders shall be within twice the specified range allowed for Class A cylinders. These cylinders need not be marked with their class designation.
1.1.3 Product with a stated capacity not listed in this standard may be specified in Class A tolerance when product conforms to the tolerance range of the next smaller volumetric standard product listed in Table 1.
1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the requirements for laboratory glass graduated cylinders for precision and general purpose grades. The graduated cylinders may be in one of three styles; beaded lip with... View More
Document History