SNV - SN EN ISO 8253-1

Acoustics - Audiometric test methods - Part 1: Pure-tone air and bone conduction audiometry

active, Most Current
Organization: SNV
Publication Date: 1 March 2011
Status: active
Page Count: 40
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 8253 specifies procedures and requirements for pure-tone air conduction and bone conduction threshold audiometry. For screening purposes, only pure-tone air conduction audiometric test methods are specified. It is possible that the procedures are not appropriate for special populations, e.g. very young children.

This part of ISO 8253 does not cover audiometric procedures to be carried out at levels above the hearing threshold levels of the subjects.

Procedures and requirements for speech audiometry, electrophysiological audiometry, and where loudspeakers are used as a sound source are not specified.

Document History

SN EN ISO 8253-1
March 1, 2011
Acoustics - Audiometric test methods - Part 1: Pure-tone air and bone conduction audiometry
This part of ISO 8253 specifies procedures and requirements for pure-tone air conduction and bone conduction threshold audiometry. For screening purposes, only pure-tone air conduction audiometric...

References

Advertisement