IEC 60318-3
Electroacoustics – Simulators of human head and ear – Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
| Organization: | IEC |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 60318 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz.
The sound pressure developed by an earphone is not, in general, the same in the coupler as in a person's ear. However, the acoustic coupler can be used as an objective and reproducible means of measuring the output of supra-aural earphones. It can be used for specifying reference equivalent threshold sound pressure levels (RETSPL) for the calibration of audiometers.
Document History