IEC 60318-3

Electroacoustics - Simulators of Human Head and Ear - Part 3: Acoustic Coupler for the Calibration of Supra-Aural Earphones Used in Audiometry

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 1998
Status: inactive
Page Count: 26
ICS Code (Electroacoustics): 17.140.50

Document History

December 1, 2014
Electroacoustics – Simulators of human head and ear – Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
This part of IEC 60318 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz. The sound pressure developed by an...
IEC 60318-3
August 1, 1998
Electroacoustics - Simulators of Human Head and Ear - Part 3: Acoustic Coupler for the Calibration of Supra-Aural Earphones Used in Audiometry
A description is not available for this item.

References

Advertisement