DIN EN ISO 8251

Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO 8251:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2011
Status: inactive
Page Count: 35
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies the following three test methods:

a) abrasive-wheel-wear test method, determining the wear resistance and the wear index of anodic oxidation coatings on flat specimens of aluminium and its alloys;

b) abrasive jet test method, comparing the resistance to abrasion of anodic oxidation coatings on aluminium and its alloys with that of a standard specimen or, alternatively, a reference specimen, by use of a jet of abrasive particles;

c) falling sand abrasion method, determining the abrasion resistance with falling sand applied to thin anodic oxidation coatings.

The use of these methods for coatings produced by hard anodizing is described in ISO 10074.

Document History

December 1, 2018
Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO 8251:2018)
A description is not available for this item.
September 1, 2017
Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO/DIS 8251:2017); German and English version prEN ISO 8251:2017
A description is not available for this item.
DIN EN ISO 8251
May 1, 2011
Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO 8251:2011)
This International Standard specifies the following three test methods: a) abrasive-wheel-wear test method, determining the wear resistance and the wear index of anodic oxidation coatings on flat...

References

Advertisement