NPFC - MIL-DTL-55302/167
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: LOW MATING FORCE, MALE BRUSH, STRAIGHT-THROUGH, POLARIZED, WITH WRAPPOST TERMINATION (.100 SPACING)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 4 December 2018 |
| Status: | active |
| Page Count: | 10 |
Document History
October 11, 2023
Connectors, Printed Circuit Subassembly and Accessories: Low Mating Force, Male Brush, Straight-Through, Polarized, with Wrappost Termination (.100 Spacing)
A description is not available for this item.
October 6, 2023
Connectors, Printed Circuit Subassembly and Accessories: Low Mating Force, Male Brush, Straight-Through, Polarized, with Wrappost Termination (.100 Spacing)
A description is not available for this item.
MIL-DTL-55302/167
December 4, 2018
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: LOW MATING FORCE, MALE BRUSH, STRAIGHT-THROUGH, POLARIZED, WITH WRAPPOST TERMINATION (.100 SPACING)
A description is not available for this item.
May 31, 2012
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: LOW MATING FORCE, MALE BRUSH, STRAIGHT-THROUGH, POLARIZED, WITH WRAPPOST TERMINATION (.100 SPACING)
A description is not available for this item.
May 13, 2005
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: LOW MATING FORCE, MALE BRUSH, STRAIGHT-THROUGH, POLARIZED, WITH WRAPPOST TERMINATION (.100 SPACING)
A description is not available for this item.
October 2, 1992
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: LOW MATING FORCE, MALE BRUSH, STRAIGHT-THROUGH, POLARIZED, WITH WRAPPOST TERMINATION (.100 SPACING)
A description is not available for this item.
June 10, 1986
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: LOW MATING FORCE, MALE BRUSH, STRAIGHT-THROUGH, POLARIZED, WITH WRAPPOST TERMINATION (.100 SPACING)
This specification is approved for use within the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring...
January 16, 1985
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: LOW MATING FORCE, MALE BRUSH, STRAIGHT-THROUGH, POLARIZED, WITH WRAPPOST TERMINATION (.100 SPACING)
A description is not available for this item.