DOD - SMD 5962-04228

MICROCIRCUITS, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPLATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 28 January 2019
Status: active
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-04228
January 28, 2019
MICROCIRCUITS, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPLATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 23, 2014
MICROCIRCUITS, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPLATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 18, 2004
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPLATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement