DS/EN 62317-4/AC

Ferrite cores – Dimensions – Part 4: RM-cores and associated parts

inactive, Most Current
Organization: DS
Publication Date: 28 January 2019
Status: inactive
Page Count: 5
ICS Code (Magnetic components): 29.100.10
scope:

Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the locations of their terminal pins on a 2,54 mm printed wiring grid in relation to the base outlines of the cores. Also specifies the test conditions and clamping forces to be used for inductance measurement.

Document History

DS/EN 62317-4/AC
January 28, 2019
Ferrite cores – Dimensions – Part 4: RM-cores and associated parts
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the locations of their terminal pins...
January 6, 2006
Ferrite cores – Dimensions -- Part 4: RM-cores and associated parts
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the locations of their terminal pins...
Advertisement