DS/EN 62317-4
Ferrite cores – Dimensions -- Part 4: RM-cores and associated parts
inactive
| Organization: | DS |
| Publication Date: | 6 January 2006 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the locations of their terminal pins on a 2,54 mm printed wiring grid in relation to the base outlines of the cores. Also specifies the test conditions and clamping forces to be used for inductance measurement.
Document History
January 28, 2019
Ferrite cores – Dimensions – Part 4: RM-cores and associated parts
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the locations of their terminal pins...
DS/EN 62317-4
January 6, 2006
Ferrite cores – Dimensions -- Part 4: RM-cores and associated parts
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the locations of their terminal pins...