DS/EN IEC 63093-4

Ferrite cores – Guidelines on dimensions and the limits of surface irregularities – Part 4: RM-cores

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 April 2019
Status: active
Page Count: 43
ICS Code (Magnetic components): 29.100.10
scope:

This International Standard specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the locations of their terminal pins on a 2.54 mm printed wiring grid in relation to the base outlines of the cores, it also gives guidance on allowable limits of surface irregularities applicable to RM-cores in accordance with the relevant generic specification. The selection of core sizes for this standard is based on the philosophy of including those sizes which are industrial standards, either by inclusion in a national standard, or by broad based use in industry. 149 And this standard is a specification useful in the negotiations between ferrite core manufacturers and customers about surface irregularities. The general considerations that the design of this range of cores is based upon are given in Annex A.

Document History

DS/EN IEC 63093-4
April 29, 2019
Ferrite cores – Guidelines on dimensions and the limits of surface irregularities – Part 4: RM-cores
This International Standard specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of RM-cores and low-profile RM-cores made of ferrite, and the...

References

Advertisement