DS/EN 61481-1

Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 January 2019
Status: active
Page Count: 5
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard is applicable to single-pole phase comparators of capacitive type operating with a memory system up to 36 kV a.c., and two-pole phase comparators of capacitive type operating with a wireless connection up to 245 kV a.c. This standard is applicable to phase comparators of capacitive type used in contact with the bare conductive parts to be compared as a complete device including its insulating element or as a separate device, adaptable to an insulating stick which, as a separate tool, is not covered by this standard. A device that is designed to provide other functions than phase comparison is a different device and is not covered by this standard. For example a device designed to be also used as a voltage detector is not covered by this standard. This first edition, together with the first edition of IEC 61481-2, cancels and replaces the first edition of IEC 61481 published in 2001, Amendment 1:2002 and Amendment 2:2004. This edition constitutes a technical revision including the following major changes: - split of the standard in two parts; - extension of the scope to include two-pole phase comparators operating with a wireless connection up to 245 kV a.c.; - review of the requirements for indication; - introduction of a requirement for a new marking "LU" for limited use; - and revision of existing annexes.

Document History

DS/EN 61481-1
January 28, 2019
Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard...
December 18, 2014
Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard...
Live working - Phase comparators -- Part 1: Capacitive type to be used for voltages exceeding 1 kv a.c.
A description is not available for this item.
Advertisement