DSF/FprEN 61481-1

Live working - Phase comparators -- Part 1: Capacitive type to be used for voltages exceeding 1 kv a.c.

pending
Organization: DS
Status: pending
Page Count: 84

Document History

January 28, 2019
Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard...
December 18, 2014
Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard...
DSF/FprEN 61481-1
Live working - Phase comparators -- Part 1: Capacitive type to be used for voltages exceeding 1 kv a.c.
A description is not available for this item.
Advertisement