DSF/EN 60079-29-1/PRA1

Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 7
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

IEC 60079-29-1:2016(E) specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and measurement of flammable gas or vapour concentrations with air. The equipment, or parts thereof, is intended for use in explosive atmospheres and in mines susceptible to firedamp. This second edition of IEC 60079-29-1 cancels and replaces the first edition of IEC 60079-29-1:2007 series and constitutes a technical revision. Refer to the Forward of the document for a listing of the extensive changes between this edition and the previous edition. Keywords: detection and measurement of flammable gas or vapour concentrations with air, explosive atmospheres, mines susceptible to firedamp, explosion hazard

Document History

May 17, 2022
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
EN 60079-29-1 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and...
May 16, 2022
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
IEC 60079-29-1:2016(E) specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the...
January 2, 2017
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
IEC 60079-29-1:2016(E) specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the...
December 6, 2007
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
This part of IEC 60079-29 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed apparatus for the...
April 15, 2006
Explosive atmospheres -- Part 29-1: Equipment for the detection and measurement of flammable gases - General and performance requirements
A description is not available for this item.
DSF/EN 60079-29-1/PRA1
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
IEC 60079-29-1:2016(E) specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the...
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
IEC 60079-29-1:2016(E) specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the...
Explosive atmospheres - Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
This part of IEC 60079-29 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed apparatus for the...
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
EN 60079-29-1 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and...
Advertisement