DSF/EN 60079-29-1/PRAA
Explosive atmospheres – Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases
| Organization: | DS |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
EN 60079-29-1 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and measurement of flammable gas or vapour concentrations with air. The equipment, or parts thereof, is intended for use in explosive atmospheres and in mines susceptible to firedamp. EN 60079-29-1 is applicable to flammable gas detection equipment with a measuring range up to any volume fraction as declared by the manufacturer, and which is intended to provide an indication, alarm or other output function; the purpose of which is to indicate a potential explosion hazard and in some cases, to initiate automatic or manual protective action(s).
Document History