DIN EN ISO 2062
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester (ISO/DIS 2062:2008); German version prEN ISO 2062:2008
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Yarns): | 59.080.20 |
Document History
April 1, 2010
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester (ISO 2062:2009); German version EN ISO 2062:2009
A description is not available for this item.
DIN EN ISO 2062
June 1, 2008
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester (ISO/DIS 2062:2008); German version prEN ISO 2062:2008
A description is not available for this item.
September 1, 2001
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break; Example for the evaluation of the tensile
A description is not available for this item.
May 1, 1995
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break (ISO 2062:1993); German version EN ISO 2062:1995
A description is not available for this item.