DIN EN ISO 2062 Beiblatt 1

Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break; Example for the evaluation of the tensile

inactive
Organization: DIN
Publication Date: 1 September 2001
Status: inactive
Page Count: 5
ICS Code (Yarns): 59.080.20

Document History

April 1, 2010
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester (ISO 2062:2009); German version EN ISO 2062:2009
A description is not available for this item.
June 1, 2008
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester (ISO/DIS 2062:2008); German version prEN ISO 2062:2008
A description is not available for this item.
DIN EN ISO 2062 Beiblatt 1
September 1, 2001
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break; Example for the evaluation of the tensile
A description is not available for this item.
May 1, 1995
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break (ISO 2062:1993); German version EN ISO 2062:1995
A description is not available for this item.
Advertisement