DIN EN 300431

Fixed Radio Systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V 1.3.1 (2001-02) as German standard)

inactive
Organization: DIN
Publication Date: 1 April 2003
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

June 1, 2004
Fixed Radio Systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V1.4.1 (2002-07) as German standard)
A description is not available for this item.
DIN EN 300431
April 1, 2003
Fixed Radio Systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V 1.3.1 (2001-02) as German standard)
A description is not available for this item.
October 1, 2001
Fixed radio systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V 1.2.1 (2000-11) as German Standard)
A description is not available for this item.
Advertisement