DIN EN 300431
Fixed radio systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V 1.2.1 (2000-11) as German Standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
June 1, 2004
Fixed Radio Systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V1.4.1 (2002-07) as German standard)
A description is not available for this item.
April 1, 2003
Fixed Radio Systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V 1.3.1 (2001-02) as German standard)
A description is not available for this item.
DIN EN 300431
October 1, 2001
Fixed radio systems - Point-to-point equipment - Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz (Endorsement of the English version EN 300431 V 1.2.1 (2000-11) as German Standard)
A description is not available for this item.