DIN EN 60297-4

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions (IEC 60297-4:1995); German version EN 60297-4:1995

inactive
Organization: DIN
Publication Date: 1 November 1995
Status: inactive
ICS Code (Mechanical structures for electronic equipment): 31.240

Document History

October 1, 1999
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units; additional dimensions (IEC 60297-4:1995/A1:1999); German version EN 60297-4:1995/A1:1999
A description is not available for this item.
DIN EN 60297-4
November 1, 1995
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions (IEC 60297-4:1995); German version EN 60297-4:1995
A description is not available for this item.
Advertisement