DIN EN 60297-4/A1
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units; additional dimensions (IEC 60297-4:1995/A1:1999); German version EN 60297-4:1995/A1:1999
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
Document History
DIN EN 60297-4/A1
October 1, 1999
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units; additional dimensions (IEC 60297-4:1995/A1:1999); German version EN 60297-4:1995/A1:1999
A description is not available for this item.
November 1, 1995
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions (IEC 60297-4:1995); German version EN 60297-4:1995
A description is not available for this item.