ETSI - EN 301 841-2

VHF air-ground Digital Link (VDL) Mode 2; Technical characteristics and methods of measurement for ground-based equipment; Part 2: Upper layers

inactive
Organization: ETSI
Publication Date: 1 February 2019
Status: inactive
Page Count: 109
scope:

The present document covers the link and sub-network access layers of Very High Frequency (VHF) Digital Link. The present document applies to VDL Mode 2 ground-based stations operating in the VHF band (117,975 MHz to 137,000 MHz) with 25 kHz channel spacing and using Differential Eight Phase Shift Keying (D8PSK).

The present document provides functional specifications for ground-based radio transmitters, receivers, and transceivers intended to be used for ground-air data communications. The present document is derived from the following documents:

• VDL Mode 2 SARPs. ICAO, annex 10 Volume III part I [1] second edition, July 2007;

• ICAO Doc 9776: "Manual on VHF Digital Link (VDL) Mode 2" [10].

Document History

May 1, 2019
VHF air-ground Digital Link (VDL) Mode 2; Technical characteristics and methods of measurement for ground-based equipment; Part 2: Upper layers
The present document covers the link and sub-network access layers of Very High Frequency (VHF) Digital Link. The present document applies to VDL Mode 2 ground-based stations operating in the VHF...
EN 301 841-2
February 1, 2019
VHF air-ground Digital Link (VDL) Mode 2; Technical characteristics and methods of measurement for ground-based equipment; Part 2: Upper layers
The present document covers the link and sub-network access layers of Very High Frequency (VHF) Digital Link. The present document applies to VDL Mode 2 ground-based stations operating in the VHF...
March 1, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF air-ground Digital Link (VDL) Mode 2; Technical characteristics and methods of measurement for ground-based equipment; Part 2: Upper layers
A description is not available for this item.
July 1, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF air-ground Digital Link (VDL) Mode 2; Technical characteristics and methods of measurement for ground-based equipment; Part 2: Upper layers
The present document applies to VDL Mode 2 ground-air digital communications using Differential Eight Phase Shift Keying (D8PSK), intended for channel separations of 25kHz. The VDL Mode 2 system...

References

Advertisement