ASTM International - ASTM D5983-18
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Blending With Gasolines for Use as Automotive Spark-Ignition Engine Fuel
| Organization: | ASTM International |
| Publication Date: | 1 December 2018 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in blending with gasolines at 1 % to 15 % by volume (equivalent to 2.7 % by weight oxygen) for use as automotive spark-ignition engine fuel covered by Specification D4814 as well as other automotive fuel applications involving MTBE. Other MTBE grades may be available for blending that are not covered by this specification.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. The... View More
Document History