ASTM International - ASTM D5983-17

Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2017
Status: inactive
Page Count: 4
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. Other MTBE grades may be available for blending that are not covered by this specification.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. The... View More

Document History

July 1, 2021
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Blending With Gasolines for Use as Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in blending with gasolines at 1 % to 15 % by volume (equivalent to 2.7 % by weight oxygen) for use as...
December 1, 2018
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Blending With Gasolines for Use as Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in blending with gasolines at 1 % to 15 % by volume (equivalent to 2.7 % by weight oxygen) for use as...
ASTM D5983-17
October 1, 2017
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. Other MTBE...
October 1, 2015
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. Other MTBE...
June 15, 2013
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. Other MTBE...
April 1, 2011
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. Other MTBE...
May 1, 2006
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel
This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. The following...
December 10, 2002
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. Other MTBE...
January 1, 1997
Standard Specification for Methyl Tertiary-Butyl Ether (MTBE) for Downstream Blending for Use in Automotive Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade methyl tertiary-butyl ether utilized in commerce, terminal blending, or downstream blending with fuels for spark-ignition engines. Other MTBE...
Advertisement