ISO 5832-9
Implants for surgery - Metallic materials - Part 9: Wrought high nitrogen stainless steel
| Organization: | ISO |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This document specifies the characteristics of, and corresponding test methods for, wrought stainless steel containing a mass fraction of 0,25 % to 0,50 % nitrogen for use in the manufacture of surgical implants for which high levels of strength and corrosion resistance are required.
NOTE 1 The mechanical properties of a sample obtained from a finished product made of this alloy can differ from those specified in this document.
NOTE 2 Requirements for other stainless steels for implants for surgery can be found in ISO 5832-1.
Document History