ISO 5832-9

Implants for surgery - Metallic materials - Part 9: Wrought high nitrogen stainless steel

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2007
Status: inactive
Page Count: 10
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 5832 specifies the characteristics of, and corresponding test methods for, wrought stainless steel containing a mass fraction of 0,25 % to 0,50 % nitrogen for use in the manufacture of surgical implants for which high levels of strength and corrosion resistance are required.

NOTE 1 The mechanical properties of a sample obtained from a finished product made of this alloy can differ from those specified in this part of ISO 5832.

NOTE 2 Requirements for other stainless steels for implants for surgery can be found in ISO 5832-1.

Document History

February 1, 2019
Implants for surgery - Metallic materials - Part 9: Wrought high nitrogen stainless steel
This document specifies the characteristics of, and corresponding test methods for, wrought stainless steel containing a mass fraction of 0,25 % to 0,50 % nitrogen for use in the manufacture of...
ISO 5832-9
June 15, 2007
Implants for surgery - Metallic materials - Part 9: Wrought high nitrogen stainless steel
This part of ISO 5832 specifies the characteristics of, and corresponding test methods for, wrought stainless steel containing a mass fraction of 0,25 % to 0,50 % nitrogen for use in the manufacture...
October 15, 1992
Implants for Surgery - Metallic Materials - Part 9: Wrought High Nitrogen Stainless Steel
A description is not available for this item.

References

Advertisement