DSF/PREN ISO 2106

Anodizing of aluminium and its alloys – Determination of mass per unit area (surface density) of anodic oxidation coatings – Gravimetric method (ISO/DIS 2106:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 13
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all oxidation coatings formed by anodizing aluminium and its alloys, either cast or wrought, and is suitable for most aluminium alloys, except those in which the copper content is greater than 6 %. NOTE 1 - A high content of copper in the alloy can lead to increased dissolution of the basis aluminium. NOTE 2 - If the thickness is known with sufficient precision (for example, using the method specified in ISO 2128, (1)), determination of the mass per unit area (surface density) of the coatings will enable its apparent density to be calculated. Conversely, if the conditions of application of the coating and its density are known, the determination of its mass per unit area (surface density) can permit calculation of the average mass and an approximate evaluation of the thickness (see the Note in Clause 9).

Document History

January 20, 2020
Anodizing of aluminium and its alloys – Determination of mass per unit area (surface density) of anodic oxidation coatings – Gravimetric method (ISO 2106:2019)
This document specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all...
March 30, 2011
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method
ISO 2106:2011 specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all...
DSF/PREN ISO 2106
Anodizing of aluminium and its alloys – Determination of mass per unit area (surface density) of anodic oxidation coatings – Gravimetric method (ISO/DIS 2106:2019)
This document specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all...
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method (ISO/FDIS 2106:2010)
This International Standard specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable...
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method (ISO/DIS 2106:2009)
This International Standard specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable...
Advertisement