DS/EN ISO 2106

Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method

inactive
Organization: DS
Publication Date: 30 March 2011
Status: inactive
Page Count: 18
ICS Code (Surface treatment): 25.220.20
scope:

ISO 2106:2011 specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all oxidation coatings formed by anodizing aluminium and its alloys, either cast or wrought, and is suitable for most aluminium alloys, except those in which the copper content is greater than 6 %.

Document History

January 20, 2020
Anodizing of aluminium and its alloys – Determination of mass per unit area (surface density) of anodic oxidation coatings – Gravimetric method (ISO 2106:2019)
This document specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all...
DS/EN ISO 2106
March 30, 2011
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method
ISO 2106:2011 specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all...
Anodizing of aluminium and its alloys – Determination of mass per unit area (surface density) of anodic oxidation coatings – Gravimetric method (ISO/DIS 2106:2019)
This document specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all...
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method (ISO/FDIS 2106:2010)
This International Standard specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable...
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method (ISO/DIS 2106:2009)
This International Standard specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable...

References

Advertisement