ANSI/INCITS 437
Information Technology – Fibre Channel – SATA Tunneling Protocol (FC-SATA)
| Organization: | ANSI |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 185 |
scope:
This standard specifies a Fibre Channel mapping layer (i.e., an FC-4) to enable the use of Fibre Channel topologies to attach Serial ATA devices to ATA host systems. The Serial ATA interface is defined in the ATA/ATAPI-7 set of standards (ANSI INCITS 397-2005).
This standard specifies:
a) Transport of Serial ATA commands and responses over any Fibre Channel topology;
b) Communication of necessary Serial ATA interface conditions over any Fibre Channel topology;
c) Coordinated shared use of Serial ATA devices by multiple host systems on any Fibre Channel topology;
d) Discovery of Serial ATA devices attached to any Fibre Channel topology; and
e) Concurrent operation with other Fibre Channel FC-4s in the same Fibre Channel topology.
This standard requires no changes to existing Serial ATA standards and no changes to existing Fibre Channel standards other than nominal changes necessary for addition of a new FC-4. This standard is suitable for implementation in infrastructure attachment devices, so that existing Serial ATA and Fibre Channel products may be incorporated in systems that take advantage of this standard.
Document History