IEEE C37.016

AC High Voltage Circuit Switchers Rated 15.5 kV through 245 kV

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 5 December 2018
Status: active
Page Count: 62
scope:

This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is applicable only to three-pole circuit switchers for use in three-phase systems. This standard is also applicable to the operating devices of circuit switchers and to their auxiliary equipment. It includes the basis of rating, preferred ratings and test procedures for circuit switchers.

Document History

November 9, 2022
AC High Voltage Circuit Switchers 15.5 kV through 245 kV Corrigendum 1
Abstract: This corrigendum is to improve the current IEEE Std C37.016™.
IEEE C37.016
December 5, 2018
AC High Voltage Circuit Switchers Rated 15.5 kV through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
December 6, 2006
Standard for AC High-Voltage Circuit Switchers rated 15.5 kV through 245 kV
This application guide applies to ac high voltage circuit breakers rated for shunt reactor switching. The guide covers the specific cases of switching directly grounded shunt reactors, ungrounded...

References

Advertisement