IEEE - C37.016 CORR 1
AC High Voltage Circuit Switchers 15.5 kV through 245 kV Corrigendum 1
active, Most Current
| Organization: | IEEE |
| Publication Date: | 9 November 2022 |
| Status: | active |
| Page Count: | 15 |
scope:
Abstract:
This corrigendum is to improve the current IEEE Std C37.016™.
Document History
C37.016 CORR 1
November 9, 2022
AC High Voltage Circuit Switchers 15.5 kV through 245 kV Corrigendum 1
Abstract:
This corrigendum is to improve the current IEEE Std C37.016™.
December 5, 2018
AC High Voltage Circuit Switchers Rated 15.5 kV through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
December 6, 2006
Standard for AC High-Voltage Circuit Switchers rated 15.5 kV through 245 kV
This application guide applies to ac high voltage circuit breakers rated for shunt reactor switching.
The guide covers the specific cases of switching directly grounded shunt reactors, ungrounded...