IEC 61010-2-091
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-091: Particular requirements for cabinet X-ray systems
| Organization: | IEC |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
This part of IEC 61010 specifies particular safety requirements for cabinet X-ray systems, which fall under any of categories a), b) or c) below.
Equipment covered by this document can be both PROTECTED EQUIPMENT or PARTIALLY PROTECTED EQUIPMENT, with X-ray generator voltage up to 500 kV.
A cabinet X-ray system is a system that contains an X-ray tube installed in a cabinet, which, independently of existing architectural structures except the floor on which it may be placed, is intended to contain at least that portion of a material being irradiated, provide radiation attenuation and prevent operator access to the radiation beam, during generation of X-radiation
These cabinet X-ray systems are used in industrial, commercial, and public environments, for example, to inspect materials, to analyse materials, and to screen baggage.
Document History