IEC 61010-2-091
Safety requirements for electrical equipment for measurement, control, and laboratory use – Part 2-091: Particular requirements for cabinet X-ray systems
| Organization: | IEC |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
Scope and object
Equipment included in scope
This part of IEC 61010 specifies particular safety requirements for CABINET X-RAY SYSTEMS.
A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of existing architectural structures except the floor on which it may be placed, is intended to contain at least that portion of a material being irradiated, provide radiation attenuation, and exclude personnel from the interior during generation of X-radiation.
These CABINET X-RAY SYSTEMS are used in industrial, commercial, and public environments, for example, to inspect materials, to analyze materials, and to screen baggage.
Equipment excluded from scope
aa) equipment intended to apply X-radiation to humans or animals;
bb) equipment incorporating an X-ray tube but not incorporating complete shielding against X-radiation hazards, such as:
1) equipment intended to be used within a shielded room which excludes personnel during operation;
2) equipment intended to be used with separate portable or temporary shielding;
3) equipment intended to produce an emerging beam of X-radiation.
Aspects included in scope
This part of IEC 61010 specifies requirements for the design and
methods of construction of CABINET X-RAY SYSTEMS to provide
adequate protection for OPERATORS, bystanders, trained service
personnel, and the surrounding area against unintentionally-emit
Document History