ISO/IEC/IEEE 8802-3
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 11: Physical layer and management parameters for serial 25 Gb/s ethernet operation over singlemode fiber
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2019 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Networking): | 35.110 |
Document History
October 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 13: Physical layers and management parameters for 100 Gb/s operation over DWDM systems
A description is not available for this item.
October 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 14: Bidirectional 10 Gb/s, 25 Gb/s, and 50 Gb/s optical access PHYs
A description is not available for this item.
October 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 12: Maintenance #15: Power over Ethernet
A description is not available for this item.
July 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 10: Maintenance #14: Isolation
Abstract:
This amendment to IEEE Std 802.3-2018 replaces references to the IEC 60950 series of standards with appropriate references to the IEC 62368 series and makes appropriate changes to the...
July 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 11: Physical layers and management parameters for 100 Gb/s and 400 Gb/s operation over singlemode fiber at 100 Gb/s per wavelength
Abstract:
This amendment to IEEE Std 802.3-2018 adds Physical Layer specifications and management parameters for 100 Gb/s and 400 Gb/s Ethernet optical interfaces for reaches up to 10 km based on...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 9: Physical layer specifications and management parameters for 25 Gb/s and 50 Gb/s passive optical networks
Abstract:
This amendment to IEEE Std 802.3-2018 extends the operation of Ethernet passive optical networks (EPONs) to multiple channels of 25 Gb/s providing both symmetric and asymmetric operation...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 1: Physical layer specifications and management parameters for 2.5 Gb/s and 5 Gb/s operation over backplane
Abstract:
Ethernet Media Access Control (MAC) parameters, Physical Layer specifications, and management objects for the serial transfer of Ethernet format frames at 2.5 Gb/s and 5 Gb/s over...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 2: Physical layer and management parameters for power over Ethernet over 4 pairs
Abstract:
The maximum Powered Device (PD) power available is increased by this amendment to IEEE Std 802.3-2018 by utilizing all four pairs in the specified structured wiring plant. This represents...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 5: Physical layers specifications and management parameters for 10 Mb/s operation and associated power delivery over a single balanced pair of conductors
Abstract:
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 3: Media access control parameters for 50 Gb/s and physical layers and management parameters for 50 Gb/s, 100 Gb/s, and 200 Gb/s operation
Abstract:
Clause 131 through Clause 140 and Annex 135A through Annex 136D are added to IEEE Std 802.3-2018 by this amendment to specify IEEE 802.3 Media Access Control (MAC) parameters, Physical...
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 4: Physical layers and management parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s operation over single‐mode fiber
Abstract:
This amendment to IEEE Std 802.3-2018 adds Physical Layer (PHY) specifications and management parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s operation over single-mode fiber with reaches...
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 6: Maintenance #13: Power over ethernet over 2 pairs
Abstract:
This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33.
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 7: Physical layer and management parameters for 400 Gb/s over multimode fiber
Abstract:
This amendment to IEEE Std 802.3-2018 adds Clause 150. This amendment adds Physical Layer (PHY) specifications and management parameters for 400 Gb/s operation on four pairs...
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 8: Physical layer specifications and management parameters for 2.5 Gb/s, 5 Gb/s, and 10 Gb/s automotive electrical ethernet
Abstract:
This amendment to IEEE Std 802.3-2018 adds physical layer specifications and management parameters for 2.5 Gb/s, 5 Gb/s, and 10 Gb/s operations on a single balanced pair of conductors...
February 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet
This standard defines Ethernet local area, access and metropolitan area networks. Ethernet is specified at selected speeds of operation; and uses a common media access control (MAC) specification and...
ISO/IEC/IEEE 8802-3
February 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 11: Physical layer and management parameters for serial 25 Gb/s ethernet operation over singlemode fiber
A description is not available for this item.
February 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 10: Media access control parameters, physical layers, and management parameters for 200 Gb/s and 400 Gb/s operation
A description is not available for this item.
October 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 9: Physical layer specifications and management parameters for 1000 Mb/s operation over plastic optical fiber
A description is not available for this item.
October 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 8: Physical layer and management parameters for power over data lines (PoDL) of single balanced twisted-pair ethernet
A description is not available for this item.
October 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements — Part 3: Standard for Ethernet AMENDMENT 6: Physical layer specifications and management parameters for ethernet passive optical networks protocol over coax
A description is not available for this item.
September 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements Part 3: Standard for Ethernet TECHNICAL CORRIGENDUM 1: Multi‐lane timestamping
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 5: Specification and management parameters for interspersing express traffic
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 2: Media access control parameters, physical layers, and management parameters for 25 Gb/s operation
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 7: Media access control parameters, physical layers, and management parameters for 2.5 Gb/s and 5 Gb/s operation, types 2.5GBASE-T and 5GBASE-T
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 4: Physical layer specifications and management parameters for 1 Gb/s operation over a single twisted-pair copper cable
A description is not available for this item.