ISO/IEC/IEEE 8802-3 AMD 11
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 11: Physical layers and management parameters for 100 Gb/s and 400 Gb/s operation over singlemode fiber at 100 Gb/s per wavelength
active
| Organization: | ISO |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
This amendment to IEEE Std 802.3-2018 adds Physical Layer specifications and management parameters for 100 Gb/s and 400 Gb/s Ethernet optical interfaces for reaches up to 10 km based on 100 Gb/s per wavelength optical signaling.
Document History
October 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 13: Physical layers and management parameters for 100 Gb/s operation over DWDM systems
A description is not available for this item.
October 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 14: Bidirectional 10 Gb/s, 25 Gb/s, and 50 Gb/s optical access PHYs
A description is not available for this item.
October 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 12: Maintenance #15: Power over Ethernet
A description is not available for this item.
July 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 10: Maintenance #14: Isolation
Abstract:
This amendment to IEEE Std 802.3-2018 replaces references to the IEC 60950 series of standards with appropriate references to the IEC 62368 series and makes appropriate changes to the...
ISO/IEC/IEEE 8802-3 AMD 11
July 1, 2022
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 11: Physical layers and management parameters for 100 Gb/s and 400 Gb/s operation over singlemode fiber at 100 Gb/s per wavelength
Abstract:
This amendment to IEEE Std 802.3-2018 adds Physical Layer specifications and management parameters for 100 Gb/s and 400 Gb/s Ethernet optical interfaces for reaches up to 10 km based on...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 9: Physical layer specifications and management parameters for 25 Gb/s and 50 Gb/s passive optical networks
Abstract:
This amendment to IEEE Std 802.3-2018 extends the operation of Ethernet passive optical networks (EPONs) to multiple channels of 25 Gb/s providing both symmetric and asymmetric operation...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 1: Physical layer specifications and management parameters for 2.5 Gb/s and 5 Gb/s operation over backplane
Abstract:
Ethernet Media Access Control (MAC) parameters, Physical Layer specifications, and management objects for the serial transfer of Ethernet format frames at 2.5 Gb/s and 5 Gb/s over...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 2: Physical layer and management parameters for power over Ethernet over 4 pairs
Abstract:
The maximum Powered Device (PD) power available is increased by this amendment to IEEE Std 802.3-2018 by utilizing all four pairs in the specified structured wiring plant. This represents...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 5: Physical layers specifications and management parameters for 10 Mb/s operation and associated power delivery over a single balanced pair of conductors
Abstract:
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and...
December 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 3: Media access control parameters for 50 Gb/s and physical layers and management parameters for 50 Gb/s, 100 Gb/s, and 200 Gb/s operation
Abstract:
Clause 131 through Clause 140 and Annex 135A through Annex 136D are added to IEEE Std 802.3-2018 by this amendment to specify IEEE 802.3 Media Access Control (MAC) parameters, Physical...
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 4: Physical layers and management parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s operation over single‐mode fiber
Abstract:
This amendment to IEEE Std 802.3-2018 adds Physical Layer (PHY) specifications and management parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s operation over single-mode fiber with reaches...
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 6: Maintenance #13: Power over ethernet over 2 pairs
Abstract:
This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33.
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 7: Physical layer and management parameters for 400 Gb/s over multimode fiber
Abstract:
This amendment to IEEE Std 802.3-2018 adds Clause 150. This amendment adds Physical Layer (PHY) specifications and management parameters for 400 Gb/s operation on four pairs...
October 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet AMENDMENT 8: Physical layer specifications and management parameters for 2.5 Gb/s, 5 Gb/s, and 10 Gb/s automotive electrical ethernet
Abstract:
This amendment to IEEE Std 802.3-2018 adds physical layer specifications and management parameters for 2.5 Gb/s, 5 Gb/s, and 10 Gb/s operations on a single balanced pair of conductors...
February 1, 2021
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet
This standard defines Ethernet local area, access and metropolitan area networks. Ethernet is specified at selected speeds of operation; and uses a common media access control (MAC) specification and...
February 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 11: Physical layer and management parameters for serial 25 Gb/s ethernet operation over singlemode fiber
A description is not available for this item.
February 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 10: Media access control parameters, physical layers, and management parameters for 200 Gb/s and 400 Gb/s operation
A description is not available for this item.
October 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 9: Physical layer specifications and management parameters for 1000 Mb/s operation over plastic optical fiber
A description is not available for this item.
October 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 8: Physical layer and management parameters for power over data lines (PoDL) of single balanced twisted-pair ethernet
A description is not available for this item.
October 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements — Part 3: Standard for Ethernet AMENDMENT 6: Physical layer specifications and management parameters for ethernet passive optical networks protocol over coax
A description is not available for this item.
September 1, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements Part 3: Standard for Ethernet TECHNICAL CORRIGENDUM 1: Multi‐lane timestamping
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 5: Specification and management parameters for interspersing express traffic
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 2: Media access control parameters, physical layers, and management parameters for 25 Gb/s operation
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 7: Media access control parameters, physical layers, and management parameters for 2.5 Gb/s and 5 Gb/s operation, types 2.5GBASE-T and 5GBASE-T
A description is not available for this item.
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 4: Physical layer specifications and management parameters for 1 Gb/s operation over a single twisted-pair copper cable
A description is not available for this item.