DSF/FPREN IEC 60794-2-31

Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Fibres and cables): 33.180.10
scope:

This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology − Generic cabling for customer premises (Parts 1-6). The requirements of the Family Specification IEC 60794-2-30 are applicable to cables covered by this standard. The particular requirements detailed in Clause 4 either define a specific option relative to the requirements of IEC 60794-2-30 or define additional requirements

Document History

January 11, 2021
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology...
June 3, 2019
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology...
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology...
DSF/FPREN IEC 60794-2-31
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology...
Advertisement