DS/EN IEC 60794-2-31
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
| Organization: | DS |
| Publication Date: | 11 January 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology − Generic cabling for customer premises (Parts 1-6). The requirements of the Family Specification IEC 60794-2-30 are applicable to cables covered by this standard. The particular requirements detailed in Clause 4 either define a specific option relative to the requirements of IEC 60794-2-30 or define additional requirements
Document History